PLUGTRAB PT- IQ Intelligent and systematic surge protection plugs for the PLUGTRAB PT- IQ surge protection system. The PLUGTRAB PT- IQ protective systems has unique three stage display which indicates damaged as well as failed plugs. The three display stages are: Green - OK, Yellow - Performance limit reached and replacement recommended, Red - Overloaded and replacement required. The replacement PLUGTRAB PT-IQ Plugs are for both the direct and indirect grounding connection options.
Suppressor Type = Protective Plug
Maximum Voltage Rating = 20 V ac, 28 V dc
Mounting Type = DIN Rail, Screw Mount
Maximum Surge Current = 20kA
Series = PT
Length = 17.7mm
Depth = 52mm
Height = 45mm
Dimensions = 17.7 x 52 x 45mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8028201 |
Device Type | Protective Plug |