A selection of Surge Suppressors for use with the SIRIUS range of Contactors
Voltage Protection Rating = 24 - 48 V ac, 24 - 70 V dc
Range = Sirius Innovation
Mounting Style = Clip On
Length = 29.5mm
Width = 30mm
Depth = 14.4mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +60°C
Operating Temperature Range = -25 - +60 °C
Dimensions = 29.5 x 30 x 14.4 mm
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8751080 |
Operating Temp | -13 to 140 F (-25 to 60 C) |