Application-optimise
d prewired combined lightning current and surge arrester for TN-S systems Application-optimise
d prewired spark-gap-based combined lightning current and surge arrester. Space-saving arrester for compact and simply equipped electrical installations with reduced technical requirements. Capable of protecting terminal equipment. Also available in Ready to install encloseures with transparent covers protected to IP65 Suppressor Type = Lightning Arrester, Surge Arrester Maximum Voltage Rating = 230 V ac Mounting Type = DIN Rail Maximum Surge Current = 25kA Series = ESP12 Length = 125mm Depth = 100mm Height = 210mm Dimensions = 125 x 100 x 210mm Minimum Operating Temperature = -25°C
Application-optimised prewired combined lightning current and surge arrester for TN-S systems
Application-optimised prewired spark-gap-based combined lightning current and surge arrester. Space-saving arrester for compact and simply equipped electrical installations with reduced technical requirements. Capable of protecting terminal equipment. Also available in Ready to install encloseures with transparent covers protected to IP65
Suppressor Type = Lightning Arrester, Surge Arrester
Maximum Voltage Rating = 230 V ac
Mounting Type = DIN Rail
Maximum Surge Current = 25kA
Series = ESP12
Length = 125mm
Depth = 100mm
Height = 210mm
Dimensions = 125 x 100 x 210mm
Minimum Operating Temperature = -25°C