Phoenix Contact TT range of surge protection DIN rail terminal blocks.
Suppressor Type = Protective Plug
Maximum Voltage Rating = 24 V dc
Mounting Type = DIN Rail
Maximum Surge Current = 10kA
Series = TT-EX
Length = 79.6mm
Depth = 6.2mm
Height = 54.6mm
Dimensions = 79.6 x 6.2 x 54.6mm
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Surge Suppressors |
Product Number | 8026738 |
Device Type | Protective Plug |