L-com, Inc. USBType B Female Panel Mount Connector - 5 Meter Pigtail Cable ECF504-B-5M

Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type B Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Screw mount for secure installations Allows USB cables to be passed through panels or enclosures USB Type B panel mount female bulkhead connector with 5 meters of un-terminated USB cable
Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type B Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Screw mount for secure installations Allows USB cables to be passed through panels or enclosures USB Type B panel mount female bulkhead connector with 5 meters of un-terminated USB cable

Suppliers

Company
Product
Description
Supplier Links
USBType B Female Panel Mount Connector - 5 Meter Pigtail Cable - ECF504-B-5M - L-com, Inc.
North Andover, MA, United States
USBType B Female Panel Mount Connector - 5 Meter Pigtail Cable
ECF504-B-5M
USBType B Female Panel Mount Connector - 5 Meter Pigtail Cable ECF504-B-5M
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type B Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Features 20 AWG power leads allow for maximum power transfer 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Screw mount for secure installations Allows USB cables to be passed through panels or enclosures USB Type B panel mount female bulkhead connector with 5 meters of un-terminated USB cable

Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type B Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.

Features

  • 20 AWG power leads allow for maximum power transfer
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Screw mount for secure installations
  • Allows USB cables to be passed through panels or enclosures
  • USB Type B panel mount female bulkhead connector with 5 meters of un-terminated USB cable
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-B-5M
Product Name USBType B Female Panel Mount Connector - 5 Meter Pigtail Cable
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V10F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details