L-com, Inc. Modular Coupler, RJ45 (8x8K), Straight, 30um ECF504-8SK

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application LAN Telecommunications IDF/MDF Voice/Data
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application LAN Telecommunications IDF/MDF Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ45 (8x8K), Straight, 30um - ECF504-8SK - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ45 (8x8K), Straight, 30um
ECF504-8SK
Modular Coupler, RJ45 (8x8K), Straight, 30um ECF504-8SK
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application LAN Telecommunications IDF/MDF Voice/Data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 30 microinches gold plating for a durable connection
  • Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • Category 3 rated for data and voice applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting

Application

  • LAN
  • Telecommunications
  • IDF/MDF
  • Voice/Data
Supplier's Site
Modular Coupler; RJ45; Straight; Ivory - 70126095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Coupler; RJ45; Straight; Ivory
70126095
Modular Coupler; RJ45; Straight; Ivory 70126095
Modular Coupler, Straight Type, Ivory Color Flammability rating 94V-0 Wire contacts have 30 microinch gold plating for multiple insertions. Plastic is 94V-0 rated, color ivory.

Modular Coupler, Straight Type, Ivory Color

  • Flammability rating 94V-0
    Wire contacts have 30 microinch gold plating for multiple insertions. Plastic is 94V-0 rated, color ivory.
Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-8SK 70126095
Product Name Modular Coupler, RJ45 (8x8K), Straight, 30um Modular Coupler; RJ45; Straight; Ivory
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5A-6422-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details