L-com, Inc. Modular Panel Jack, RJ12 (6x6) / Wires, 30µ ECJ504-6

Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice
Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice

Suppliers

Company
Product
Description
Supplier Links
Modular Panel Jack, RJ12 (6x6) / Wires, 30µ - ECJ504-6 - L-com, Inc.
North Andover, MA, United States
Modular Panel Jack, RJ12 (6x6) / Wires, 30µ
ECJ504-6
Modular Panel Jack, RJ12 (6x6) / Wires, 30µ ECJ504-6
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice

L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 30 microinches gold plating for a durable connection
  • Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • 10" wire leads allow connection directly to a PC board
  • Flange mount design accepts #4 or #5 screws for secure panel mounting

Application

  • Data
  • LAN
  • Telecommunications
  • Voice
Supplier's Site
JK PNL MNT 6X6 W/10 WIRE LDS - 70126572 - Allied Electronics, Inc.
Fort Worth, TX, USA
JK PNL MNT 6X6 W/10 WIRE LDS
70126572
JK PNL MNT 6X6 W/10 WIRE LDS 70126572
JK PNL MNT 6X6 W/10 WIRE LDS

JK PNL MNT 6X6 W/10 WIRE LDS

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ECJ504-6 70126572
Product Name Modular Panel Jack, RJ12 (6x6) / Wires, 30µ JK PNL MNT 6X6 W/10 WIRE LDS
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Couplers - 2844572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details