L-com, Inc. Shielded Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B ECF110C6-S

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Shielded Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B - ECF110C6-S - L-com, Inc.
North Andover, MA, United States
Shielded Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B
ECF110C6-S
Shielded Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B ECF110C6-S
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels

Application

  • Network infrastructure
  • IDF/MDF
  • LAN
  • Premise wiring
Supplier's Site
Jack Cat6 Rj45/110 Flng Shld L-Com - 89M9501 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 Flng Shld L-Com
89M9501
Jack Cat6 Rj45/110 Flng Shld L-Com 89M9501
JACK CAT6 RJ45/110 FLNG SHLD

JACK CAT6 RJ45/110 FLNG SHLD

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C6-S 89M9501
Product Name Shielded Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Jack Cat6 Rj45/110 Flng Shld L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S28M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details