L-com, Inc. USB Type A Female Panel Mount Coupler / 5 Mtr Cable ECF504-5M

Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type A Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Features Allows USB cables to be passed through panels or enclosures Screw mount for secure installations 20 AWG power leads allow for maximum power transfer 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Type A panel mount female bulkhead connector with 5 meters of un-terminated USB cable Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type A Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Features Allows USB cables to be passed through panels or enclosures Screw mount for secure installations 20 AWG power leads allow for maximum power transfer 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Type A panel mount female bulkhead connector with 5 meters of un-terminated USB cable Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type A Female Panel Mount Coupler / 5 Mtr Cable - ECF504-5M - L-com, Inc.
North Andover, MA, United States
USB Type A Female Panel Mount Coupler / 5 Mtr Cable
ECF504-5M
USB Type A Female Panel Mount Coupler / 5 Mtr Cable ECF504-5M
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type A Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Features Allows USB cables to be passed through panels or enclosures Screw mount for secure installations 20 AWG power leads allow for maximum power transfer 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB Type A panel mount female bulkhead connector with 5 meters of un-terminated USB cable Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a shielded bulkhead Type A Jack with 5 meters of un-terminated USB 2.0 compliant cable. The user can cut the cable to the desired length and hard wire or terminate it with their connector of choice. This assembly is fully shielded and uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these cable ends with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.

Features

  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • 20 AWG power leads allow for maximum power transfer
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB Type A panel mount female bulkhead connector with 5 meters of un-terminated USB cable

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-5M
Product Name USB Type A Female Panel Mount Coupler / 5 Mtr Cable
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details