L-com, Inc. 800mW 802.11 b/g/n AP/CB/WDS EN-ENH210

Description
Long Range 2.4GHz Wireless-N Client Bridge The EnGenius ENH210 is a high-speed long-range outdoor 802.11n Wireless-to-Ethernet Client Bridge that operates on 2.4GHz band that is compliant with the IEEE802.11b/g/n standards and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps. The versatile, high-speed ENH210 can function as a Client Bridge, Client Router, or Wireless Distribution System (WDS) Bridge. Utilizing its integrated internal 14dBi antenna and its high power output of up to 800mW, the ENH210 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider. ENH210 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. The multiple operation modes of the ENH210 make it an ideal solution for creating a high-speed, stable and highly secure outdoor wireless link between buildings, connecting surveillance cameras, or connecting outdoor digital sign to an office network. Includes EnGenius Zone Controller Access Point Management software for configuring, managing and monitoring EnGenius-branded indoor and outdoor Access Points and Bridges. Zone Controller is a valuable tool for organizations that deploy multiple EnGenius long-range, versatile wireless networking products into complex networking environments. The software enables IT administrators to optimize network performance and eliminate downtime while significantly reducing the time and effort required to manage the network by providing administrators with the ability to create a facility map to depict real-time wireless coverage and allowing the monitoring and control of each asset, including the ability to push firmware upgrades. Features IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Dual polarity antenna design to minimize interference WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Application Point to Point Applications Wireless clients Outdoor video IP camera Applications
Description
Long Range 2.4GHz Wireless-N Client Bridge The EnGenius ENH210 is a high-speed long-range outdoor 802.11n Wireless-to-Ethernet Client Bridge that operates on 2.4GHz band that is compliant with the IEEE802.11b/g/n standards and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps. The versatile, high-speed ENH210 can function as a Client Bridge, Client Router, or Wireless Distribution System (WDS) Bridge. Utilizing its integrated internal 14dBi antenna and its high power output of up to 800mW, the ENH210 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider. ENH210 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. The multiple operation modes of the ENH210 make it an ideal solution for creating a high-speed, stable and highly secure outdoor wireless link between buildings, connecting surveillance cameras, or connecting outdoor digital sign to an office network. Includes EnGenius Zone Controller Access Point Management software for configuring, managing and monitoring EnGenius-branded indoor and outdoor Access Points and Bridges. Zone Controller is a valuable tool for organizations that deploy multiple EnGenius long-range, versatile wireless networking products into complex networking environments. The software enables IT administrators to optimize network performance and eliminate downtime while significantly reducing the time and effort required to manage the network by providing administrators with the ability to create a facility map to depict real-time wireless coverage and allowing the monitoring and control of each asset, including the ability to push firmware upgrades. Features IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Dual polarity antenna design to minimize interference WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Application Point to Point Applications Wireless clients Outdoor video IP camera Applications

Suppliers

Company
Product
Description
Supplier Links
800mW 802.11 b/g/n AP/CB/WDS - EN-ENH210 - L-com, Inc.
North Andover, MA, United States
800mW 802.11 b/g/n AP/CB/WDS
EN-ENH210
800mW 802.11 b/g/n AP/CB/WDS EN-ENH210
Long Range 2.4GHz Wireless-N Client Bridge The EnGenius ENH210 is a high-speed long-range outdoor 802.11n Wireless-to-Ethernet Client Bridge that operates on 2.4GHz band that is compliant with the IEEE802.11b/g/n standards and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps. The versatile, high-speed ENH210 can function as a Client Bridge, Client Router, or Wireless Distribution System (WDS) Bridge. Utilizing its integrated internal 14dBi antenna and its high power output of up to 800mW, the ENH210 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider. ENH210 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. The multiple operation modes of the ENH210 make it an ideal solution for creating a high-speed, stable and highly secure outdoor wireless link between buildings, connecting surveillance cameras, or connecting outdoor digital sign to an office network. Includes EnGenius Zone Controller Access Point Management software for configuring, managing and monitoring EnGenius-branded indoor and outdoor Access Points and Bridges. Zone Controller is a valuable tool for organizations that deploy multiple EnGenius long-range, versatile wireless networking products into complex networking environments. The software enables IT administrators to optimize network performance and eliminate downtime while significantly reducing the time and effort required to manage the network by providing administrators with the ability to create a facility map to depict real-time wireless coverage and allowing the monitoring and control of each asset, including the ability to push firmware upgrades. Features IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Dual polarity antenna design to minimize interference WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Application Point to Point Applications Wireless clients Outdoor video IP camera Applications

Long Range 2.4GHz Wireless-N Client Bridge
The EnGenius ENH210 is a high-speed long-range outdoor 802.11n Wireless-to-Ethernet Client Bridge that operates on 2.4GHz band that is compliant with the IEEE802.11b/g/n standards and features a MIMO (Multiple In/Multiple Out) antenna design delivering a wireless data rate of up to 300Mbps.
The versatile, high-speed ENH210 can function as a Client Bridge, Client Router, or Wireless Distribution System (WDS) Bridge. Utilizing its integrated internal 14dBi antenna and its high power output of up to 800mW, the ENH210 delivers higher throughput across an extended range making it an ideal CPE offering for a Wireless Internet Service Provider.
ENH210 also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x authentication, hidden SSID and MAC address filtering. The multiple operation modes of the ENH210 make it an ideal solution for creating a high-speed, stable and highly secure outdoor wireless link between buildings, connecting surveillance cameras, or connecting outdoor digital sign to an office network.
Includes EnGenius Zone Controller Access Point Management software for configuring, managing and monitoring EnGenius-branded indoor and outdoor Access Points and Bridges. Zone Controller is a valuable tool for organizations that deploy multiple EnGenius long-range, versatile wireless networking products into complex networking environments. The software enables IT administrators to optimize network performance and eliminate downtime while significantly reducing the time and effort required to manage the network by providing administrators with the ability to create a facility map to depict real-time wireless coverage and allowing the monitoring and control of each asset, including the ability to push firmware upgrades.

Features

  • IP55 waterproof wall-mount housing specifically designed for outdoor deployment
  • Maximum High power output to ensure robust long-range coverage
  • PoE injector and a convenient mast mounting strap included for ease of installation
  • Dual polarity antenna design to minimize interference
  • WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network

Application

  • Point to Point Applications
  • Wireless clients
  • Outdoor video IP camera Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-ENH210
Product Name 800mW 802.11 b/g/n AP/CB/WDS
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details