L-com, Inc. Keystone IDC-10P10C Jack, USOC EC1107B-USOC

Description
L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. Features Available in Category 5 EIA568A/B or USOC color-coding Standard Keystone housing is compatible with most wall plates and panels 50 microinches gold plating on RJ jack contact surfaces for a reliable connection Traditional IDC 110 contacts for fast termination Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks Application Voice applications Premise wiring Telephony
Description
L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. Features Available in Category 5 EIA568A/B or USOC color-coding Standard Keystone housing is compatible with most wall plates and panels 50 microinches gold plating on RJ jack contact surfaces for a reliable connection Traditional IDC 110 contacts for fast termination Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks Application Voice applications Premise wiring Telephony

Suppliers

Company
Product
Description
Supplier Links
Keystone IDC-10P10C Jack, USOC - EC1107B-USOC - L-com, Inc.
North Andover, MA, United States
Keystone IDC-10P10C Jack, USOC
EC1107B-USOC
Keystone IDC-10P10C Jack, USOC EC1107B-USOC
L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. Features Available in Category 5 EIA568A/B or USOC color-coding Standard Keystone housing is compatible with most wall plates and panels 50 microinches gold plating on RJ jack contact surfaces for a reliable connection Traditional IDC 110 contacts for fast termination Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks Application Voice applications Premise wiring Telephony

L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels.

Features

  • Available in Category 5 EIA568A/B or USOC color-coding
  • Standard Keystone housing is compatible with most wall plates and panels
  • 50 microinches gold plating on RJ jack contact surfaces for a reliable connection
  • Traditional IDC 110 contacts for fast termination
  • Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks

Application

  • Voice applications
  • Premise wiring
  • Telephony
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EC1107B-USOC
Product Name Keystone IDC-10P10C Jack, USOC
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details