L-com, Inc. Flange Mount, Keystone Style Adapter for TDG1026KS-C6A-DC ECF-DC

Description
Add this easy to install ECF-DC adapter to part TDG1026KS-C6A-DC to turn it from an inline coupler into a standard keystone mount coupler. Check out L-com's best selling line of Ethernet couplers and adapters online today. Features Keystone adapter used with part TDG1026KS-C6A-DC Adapts inline coupler into standard keystone style See part ECF504-SC6A-DC for fully kitted ECF style part with mounting flange and mounting screws Made from high impact flame retardant plastic, color white Application Premise wiring Voice/data networking Telecommunications Ethernet - LAN PoE applications
Description
Add this easy to install ECF-DC adapter to part TDG1026KS-C6A-DC to turn it from an inline coupler into a standard keystone mount coupler. Check out L-com's best selling line of Ethernet couplers and adapters online today. Features Keystone adapter used with part TDG1026KS-C6A-DC Adapts inline coupler into standard keystone style See part ECF504-SC6A-DC for fully kitted ECF style part with mounting flange and mounting screws Made from high impact flame retardant plastic, color white Application Premise wiring Voice/data networking Telecommunications Ethernet - LAN PoE applications

Suppliers

Company
Product
Description
Supplier Links
Flange Mount, Keystone Style Adapter for TDG1026KS-C6A-DC - ECF-DC - L-com, Inc.
North Andover, MA, United States
Flange Mount, Keystone Style Adapter for TDG1026KS-C6A-DC
ECF-DC
Flange Mount, Keystone Style Adapter for TDG1026KS-C6A-DC ECF-DC
Add this easy to install ECF-DC adapter to part TDG1026KS-C6A-DC to turn it from an inline coupler into a standard keystone mount coupler. Check out L-com's best selling line of Ethernet couplers and adapters online today. Features Keystone adapter used with part TDG1026KS-C6A-DC Adapts inline coupler into standard keystone style See part ECF504-SC6A-DC for fully kitted ECF style part with mounting flange and mounting screws Made from high impact flame retardant plastic, color white Application Premise wiring Voice/data networking Telecommunications Ethernet - LAN PoE applications

Add this easy to install ECF-DC adapter to part TDG1026KS-C6A-DC to turn it from an inline coupler into a standard keystone mount coupler. Check out L-com's best selling line of Ethernet couplers and adapters online today.

Features

  • Keystone adapter used with part TDG1026KS-C6A-DC
  • Adapts inline coupler into standard keystone style
  • See part ECF504-SC6A-DC for fully kitted ECF style part with mounting flange and mounting screws
  • Made from high impact flame retardant plastic, color white

Application

  • Premise wiring
  • Voice/data networking
  • Telecommunications
  • Ethernet - LAN
  • PoE applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF-DC
Product Name Flange Mount, Keystone Style Adapter for TDG1026KS-C6A-DC
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QSX-8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Alligator Clip to Banana Socket, Adapter - 8016 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 10.0 amps
View Details