L-com, Inc. Cat6, RJ45 In-line Receptacle, Electroless Nickel finish with Grounding Shield and Dust Cap ECSP5209UA0

Description
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Designed to work with cables that have an OD of .190-.270 inches Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control
Description
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Designed to work with cables that have an OD of .190-.270 inches Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

Suppliers

Company
Product
Description
Supplier Links
Cat6, RJ45 In-line Receptacle, Electroless Nickel finish with Grounding Shield and Dust Cap - ECSP5209UA0 - L-com, Inc.
North Andover, MA, United States
Cat6, RJ45 In-line Receptacle, Electroless Nickel finish with Grounding Shield and Dust Cap
ECSP5209UA0
Cat6, RJ45 In-line Receptacle, Electroless Nickel finish with Grounding Shield and Dust Cap ECSP5209UA0
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Designed to work with cables that have an OD of .190-.270 inches Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today

Features

  • Category 6 rated
  • Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
  • Designed to work with cables that have an OD of .190-.270 inches
  • Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6

Application

  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Factory network
  • Harsh environment
  • Industrial process control
Supplier's Site
C6 Rcp Shld En .190-.270 Dcap W/ Dust Cap L-Com - 23AK1487 - Newark, An Avnet Company
Chicago, IL, United States
C6 Rcp Shld En .190-.270 Dcap W/ Dust Cap L-Com
23AK1487
C6 Rcp Shld En .190-.270 Dcap W/ Dust Cap L-Com 23AK1487
C6 RCP SHLD EN .190-.270 DCAP W/ DUST CAP

C6 RCP SHLD EN .190-.270 DCAP W/ DUST CAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECSP5209UA0 23AK1487
Product Name Cat6, RJ45 In-line Receptacle, Electroless Nickel finish with Grounding Shield and Dust Cap C6 Rcp Shld En .190-.270 Dcap W/ Dust Cap L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details