L-com, Inc. USB Type B Coupler, Female Bulkhead/Latching Male, 72 in. ECF504-72BAL

Description
Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Available in 12", 24", 36", 72" & 120" lengths Unique latching feature provides a secure connection to any USB type A jack 20 AWG power leads allow for maximum power transfer Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Description
Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Available in 12", 24", 36", 72" & 120" lengths Unique latching feature provides a secure connection to any USB type A jack 20 AWG power leads allow for maximum power transfer Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type B Coupler, Female Bulkhead/Latching Male, 72 in. - ECF504-72BAL - L-com, Inc.
North Andover, MA, United States
USB Type B Coupler, Female Bulkhead/Latching Male, 72 in.
ECF504-72BAL
USB Type B Coupler, Female Bulkhead/Latching Male, 72 in. ECF504-72BAL
Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Available in 12", 24", 36", 72" & 120" lengths Unique latching feature provides a secure connection to any USB type A jack 20 AWG power leads allow for maximum power transfer Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Another unique panel mount USB option features a bulkhead Type B jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Available in 12", 24", 36", 72" & 120" lengths
  • Unique latching feature provides a secure connection to any USB type A jack
  • 20 AWG power leads allow for maximum power transfer

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-72BAL
Product Name USB Type B Coupler, Female Bulkhead/Latching Male, 72 in.
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Micro Usb To Usb Type A-10160327-Z0050Ywlf / Bulk Amphenol Communications Solutions - 79AJ8678 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector; USB
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8023A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details