L-com, Inc. USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to A Type Female, ABS Housing, Black ECF504-3AA-BLK

Description
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3AA-BLK is a black coupler with an A type female to female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3AA-BLK is a black USB 3.0 coupler with an A type female to female design Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers
Description
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3AA-BLK is a black coupler with an A type female to female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3AA-BLK is a black USB 3.0 coupler with an A type female to female design Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to A Type Female, ABS Housing, Black - ECF504-3AA-BLK - L-com, Inc.
North Andover, MA, United States
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to A Type Female, ABS Housing, Black
ECF504-3AA-BLK
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to A Type Female, ABS Housing, Black ECF504-3AA-BLK
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3AA-BLK is a black coupler with an A type female to female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3AA-BLK is a black USB 3.0 coupler with an A type female to female design Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers

In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design.
The ECF504-3AA-BLK is a black coupler with an A type female to female design and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure.
L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today.

Features

  • The ECF504-3AA-BLK is a black USB 3.0 coupler with an A type female to female design
  • Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation
  • Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles
  • Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B
  • Shielded and Unshielded housings available for user grounding preference

Application

  • PC peripheral interconnects and computing
  • Data acquisition and storage
  • Test and measurement
  • Video and data transfer
  • Printers and servers
Supplier's Site
Usb Coupler, 3.0 Type A Rcpt-Rcpt, Blk; Usb Connector Convert From L-Com - 27AJ4150 - Newark, An Avnet Company
Chicago, IL, United States
Usb Coupler, 3.0 Type A Rcpt-Rcpt, Blk; Usb Connector Convert From L-Com
27AJ4150
Usb Coupler, 3.0 Type A Rcpt-Rcpt, Blk; Usb Connector Convert From L-Com 27AJ4150
USB COUPLER, 3.0 TYPE A RCPT-RCPT, BLK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

USB COUPLER, 3.0 TYPE A RCPT-RCPT, BLK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-3AA-BLK 27AJ4150
Product Name USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to A Type Female, ABS Housing, Black Usb Coupler, 3.0 Type A Rcpt-Rcpt, Blk; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data