L-com, Inc. USB Adapter A-B, Ivory ECF504-UAB

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Adapter A-B, Ivory - ECF504-UAB - L-com, Inc.
North Andover, MA, United States
USB Adapter A-B, Ivory
ECF504-UAB
USB Adapter A-B, Ivory ECF504-UAB
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application Data Acquisition PC Peripheral Interconnects Test and Measurement

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Connector options are USB A-A, B-A & A-B
  • Screw mount for secure installations
  • Shielded and Unshielded housings available for user grounding preference

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Adapter; USB Type A - Type B; USB; EMI/RFI - 70126193 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; USB Type A - Type B; USB; EMI/RFI
70126193
Adapter; USB Type A - Type B; USB; EMI/RFI 70126193
USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

USB Adapter, EMI⁄RFI Protection
These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

Supplier's Site
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com - 88M3813 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
88M3813
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com 88M3813
USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504-UAB 70126193 88M3813
Product Name USB Adapter A-B, Ivory Adapter; USB Type A - Type B; USB; EMI/RFI Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T04F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers