L-com, Inc. Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Ivory ECFRJTLC6-IV

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today! Features Available in White, Black or Ivory EIA/TIA 568A/B compliant insures compatibility and reliability in your application Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Unique tool-less termination on the back allowing for quick termination of cables Packaged as a kit to allow for termination before installing onto a panel Application 10/100 TX LAN Ethernet Premise wiring
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today! Features Available in White, Black or Ivory EIA/TIA 568A/B compliant insures compatibility and reliability in your application Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Unique tool-less termination on the back allowing for quick termination of cables Packaged as a kit to allow for termination before installing onto a panel Application 10/100 TX LAN Ethernet Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Ivory - ECFRJTLC6-IV - L-com, Inc.
North Andover, MA, United States
Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Ivory
ECFRJTLC6-IV
Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Ivory ECFRJTLC6-IV
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today! Features Available in White, Black or Ivory EIA/TIA 568A/B compliant insures compatibility and reliability in your application Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Unique tool-less termination on the back allowing for quick termination of cables Packaged as a kit to allow for termination before installing onto a panel Application 10/100 TX LAN Ethernet Premise wiring

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today!

Features

  • Available in White, Black or Ivory
  • EIA/TIA 568A/B compliant insures compatibility and reliability in your application
  • Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness
  • Unique tool-less termination on the back allowing for quick termination of cables
  • Packaged as a kit to allow for termination before installing onto a panel

Application

  • 10/100 TX
  • LAN
  • Ethernet
  • Premise wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECFRJTLC6-IV
Product Name Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Ivory
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 133184-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
2 suppliers
898D Receptacles - 888D-F5AA9-0M15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAS6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Modular Jack - 10057285-004-R - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
View Details
2 suppliers