L-com, Inc. Cat5e, Ruggedized Flange Mount, Zinc-Nickel with Mounting Hardware and Dust Cap ECRH3203U00

Description
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws Application 10/100/1000 Base-T networks Battlefield communication systems Harsh environment Factory network Industrial process control
Description
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws Application 10/100/1000 Base-T networks Battlefield communication systems Harsh environment Factory network Industrial process control

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Ruggedized Flange Mount, Zinc-Nickel with Mounting Hardware and Dust Cap - ECRH3203U00 - L-com, Inc.
North Andover, MA, United States
Cat5e, Ruggedized Flange Mount, Zinc-Nickel with Mounting Hardware and Dust Cap
ECRH3203U00
Cat5e, Ruggedized Flange Mount, Zinc-Nickel with Mounting Hardware and Dust Cap ECRH3203U00
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws Application 10/100/1000 Base-T networks Battlefield communication systems Harsh environment Factory network Industrial process control

These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application.

Features

  • Category 5e rated
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
  • Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant
  • Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws

Application

  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Harsh environment
  • Factory network
  • Industrial process control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECRH3203U00
Product Name Cat5e, Ruggedized Flange Mount, Zinc-Nickel with Mounting Hardware and Dust Cap
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details