L-com, Inc. Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Black ECF110C6-BLK

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application IDF/MDF LAN Network infrastructure Premise wiring
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application IDF/MDF LAN Network infrastructure Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Black - ECF110C6-BLK - L-com, Inc.
North Andover, MA, United States
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Black
ECF110C6-BLK
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Black ECF110C6-BLK
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application IDF/MDF LAN Network infrastructure Premise wiring

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels

Application

  • IDF/MDF
  • LAN
  • Network infrastructure
  • Premise wiring
Supplier's Site
Jack Cat 6 Rj45/110 Flng Blk L-Com - 89M9499 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat 6 Rj45/110 Flng Blk L-Com
89M9499
Jack Cat 6 Rj45/110 Flng Blk L-Com 89M9499
JACK CAT 6 RJ45/110 FLNG BLK

JACK CAT 6 RJ45/110 FLNG BLK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C6-BLK 89M9499
Product Name Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Black Jack Cat 6 Rj45/110 Flng Blk L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details