L-com, Inc. Modular Y-Splitter, 10Base-T / Token Ring ECS206-1

Description
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Application Signal sharing/splitting Voice/data LAN
Description
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Application Signal sharing/splitting Voice/data LAN

Suppliers

Company
Product
Description
Supplier Links
Modular Y-Splitter, 10Base-T / Token Ring - ECS206-1 - L-com, Inc.
North Andover, MA, United States
Modular Y-Splitter, 10Base-T / Token Ring
ECS206-1
Modular Y-Splitter, 10Base-T / Token Ring ECS206-1
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Application Signal sharing/splitting Voice/data LAN

When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums.

Features

  • Available in RJ11/12 or RJ45 configurations
  • Dark gray UL94V-0 plastic housing with A and B port markings for port identification
  • Modular Y-Adapter/Splitter for voice and data applications
  • Six different wiring schemes available from stock for fast delivery
  • 10" cable length to reach into tight spaces

Application

  • Signal sharing/splitting
  • Voice/data
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS206-1
Product Name Modular Y-Splitter, 10Base-T / Token Ring
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45147390 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details