L-com, Inc. UHF Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable EZ-400-UM-X-LC

Description
L-com's UHF Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This UHF connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our UHF Male connector operates in the frequency range supported by LMR-400 coax. The specifications and a basic dimensional drawing for EZ-400-UM-X-LC Male UHF connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com's UHF Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This UHF connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our UHF Male connector operates in the frequency range supported by LMR-400 coax. The specifications and a basic dimensional drawing for EZ-400-UM-X-LC Male UHF connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UHF Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable - EZ-400-UM-X-LC - L-com, Inc.
North Andover, MA, United States
UHF Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable
EZ-400-UM-X-LC
UHF Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable EZ-400-UM-X-LC
L-com's UHF Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This UHF connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our UHF Male connector operates in the frequency range supported by LMR-400 coax. The specifications and a basic dimensional drawing for EZ-400-UM-X-LC Male UHF connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications

L-com's UHF Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This UHF connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our UHF Male connector operates in the frequency range supported by LMR-400 coax.
The specifications and a basic dimensional drawing for EZ-400-UM-X-LC Male UHF connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/Non-Solder Contact attachment

Application

  • RF Boxes and components
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Uhf Male Connector Crimp/non-Solder Contact Attach L-Com - 24AK6288 - Newark, An Avnet Company
Chicago, IL, United States
Uhf Male Connector Crimp/non-Solder Contact Attach L-Com
24AK6288
Uhf Male Connector Crimp/non-Solder Contact Attach L-Com 24AK6288
UHF MALE CONNECTOR CRIMP/NON-SOLDER CONTACT ATTACH

UHF MALE CONNECTOR CRIMP/NON-SOLDER CONTACT ATTACH

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EZ-400-UM-X-LC 24AK6288
Product Name UHF Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable Uhf Male Connector Crimp/non-Solder Contact Attach L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y14L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details