L-com, Inc. Adapter, Rj21 To Rj45; Inter Series Connector A L-Com EC412M

Description
ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes
Datasheet
Description
ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rj21 To Rj45; Inter Series Connector A L-Com - 89M9546 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj21 To Rj45; Inter Series Connector A L-Com
89M9546
Adapter, Rj21 To Rj45; Inter Series Connector A L-Com 89M9546
ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes

ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89M9546
Product Name Adapter, Rj21 To Rj45; Inter Series Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1611/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details