L-com, Inc. DVI Adapter, DVI-D Male / HDMI Male DVIHDMM

Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications
Datasheet
Description
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI Adapter, DVI-D Male / HDMI Male - DVIHDMM - L-com, Inc.
North Andover, MA, United States
DVI Adapter, DVI-D Male / HDMI Male
DVIHDMM
DVI Adapter, DVI-D Male / HDMI Male DVIHDMM
DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems. Features Combination of DVI with HDMI interface allows backwards compatibility Fully molded connectors for a durable and professional appearance Gold plated contact pins to minimize signal loss Handy devices for mixed interface environments Transition from DVI to HDMI interface Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications

DVI is the latest digital video interconnect standard established by the DDWG (Digital Display Working Group). This fully molded adapter provides transition from a DVI to HDMI interfaces. Compact in size, this adapter is very useful in dealing with difficult interconnection problems.

Features

  • Combination of DVI with HDMI interface allows backwards compatibility
  • Fully molded connectors for a durable and professional appearance
  • Gold plated contact pins to minimize signal loss
  • Handy devices for mixed interface environments
  • Transition from DVI to HDMI interface

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
Supplier's Site
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI MALE - 70126383 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI MALE
70126383
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI MALE 70126383
DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI MALE

DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI MALE

Supplier's Site
Adapter, Dvi-D Plug To Hdmi Plug; Audio Video Connector A L-Com - 89M9458 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Dvi-D Plug To Hdmi Plug; Audio Video Connector A L-Com
89M9458
Adapter, Dvi-D Plug To Hdmi Plug; Audio Video Connector A L-Com 89M9458
ADAPTER, DVI-D PLUG TO HDMI PLUG; Audio Video Connector A:DVI-D Plug; Audio Video Connector B:HDMI Plug; Product Range:-; Connector Body Material:Plastic Body; Connector Colour:Black; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

ADAPTER, DVI-D PLUG TO HDMI PLUG; Audio Video Connector A:DVI-D Plug; Audio Video Connector B:HDMI Plug; Product Range:-; Connector Body Material:Plastic Body; Connector Colour:Black; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DVIHDMM 70126383 89M9458
Product Name DVI Adapter, DVI-D Male / HDMI Male DIGITAL VIDEO ADAPTER, DVI-D DUAL LINK MALE/HDMI MALE Adapter, Dvi-D Plug To Hdmi Plug; Audio Video Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 1238060 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details