L-com, Inc. USOC Bridge, 8x8 Plug / 4 (8x8) Jacks ECS404-12

Description
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features Dark gray UL94V-0 plastic housing with A and B port markings for port identification Six different wiring schemes available from stock for fast delivery Splitters are USOC or EIA568 wired for voice and data applications 10" cable length to reach into tight spaces Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Application LAN Voice/data Signal sharing/splitting
Description
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features Dark gray UL94V-0 plastic housing with A and B port markings for port identification Six different wiring schemes available from stock for fast delivery Splitters are USOC or EIA568 wired for voice and data applications 10" cable length to reach into tight spaces Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Application LAN Voice/data Signal sharing/splitting

Suppliers

Company
Product
Description
Supplier Links
USOC Bridge, 8x8 Plug / 4 (8x8) Jacks - ECS404-12 - L-com, Inc.
North Andover, MA, United States
USOC Bridge, 8x8 Plug / 4 (8x8) Jacks
ECS404-12
USOC Bridge, 8x8 Plug / 4 (8x8) Jacks ECS404-12
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features Dark gray UL94V-0 plastic housing with A and B port markings for port identification Six different wiring schemes available from stock for fast delivery Splitters are USOC or EIA568 wired for voice and data applications 10" cable length to reach into tight spaces Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Application LAN Voice/data Signal sharing/splitting

When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums.

Features

  • Dark gray UL94V-0 plastic housing with A and B port markings for port identification
  • Six different wiring schemes available from stock for fast delivery
  • Splitters are USOC or EIA568 wired for voice and data applications
  • 10" cable length to reach into tight spaces
  • Modular 4-way adapter/splitter with RJ45 connections for voice and data applications

Application

  • LAN
  • Voice/data
  • Signal sharing/splitting
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS404-12
Product Name USOC Bridge, 8x8 Plug / 4 (8x8) Jacks
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details