L-com, Inc. Cat6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap ECSJ1109U00

Description
L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Only a D38999 or M83723 hole is needed for mounting Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Factory network Industrial process control Battlefield communication systems Harsh environment
Description
L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Only a D38999 or M83723 hole is needed for mounting Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Factory network Industrial process control Battlefield communication systems Harsh environment

Suppliers

Company
Product
Description
Supplier Links
Cat6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap - ECSJ1109U00 - L-com, Inc.
North Andover, MA, United States
Cat6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap
ECSJ1109U00
Cat6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap ECSJ1109U00
L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Only a D38999 or M83723 hole is needed for mounting Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Factory network Industrial process control Battlefield communication systems Harsh environment

L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.

Features

  • Only a D38999 or M83723 hole is needed for mounting
  • Category 6 rated
  • Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Application

  • 10/100/1000 Base-T networks
  • Factory network
  • Industrial process control
  • Battlefield communication systems
  • Harsh environment
Supplier's Site
C6 Jam Nut Shld D38999 En W/ Dust Cap L-Com - 23AK1477 - Newark, An Avnet Company
Chicago, IL, United States
C6 Jam Nut Shld D38999 En W/ Dust Cap L-Com
23AK1477
C6 Jam Nut Shld D38999 En W/ Dust Cap L-Com 23AK1477
C6 JAM NUT SHLD D38999 EN W/ DUST CAP

C6 JAM NUT SHLD D38999 EN W/ DUST CAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECSJ1109U00 23AK1477
Product Name Cat6, Ruggedized D38999 Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap C6 Jam Nut Shld D38999 En W/ Dust Cap L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details