L-com, Inc. Modular TEE Adapter (6x6)M / (6x6)F / (6x6)F EC503-6E

Description
If you have two devices but only one jack L-com's extensive line of splitter adapters will help get you connected. Each adapter features a compact plastic design with one plug and up to three jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system jack. Features Adapt multiple data systems to a single data jack Compact design with one plug and up to three jacks for convenience Available with RJ11, RJ12, or RJ45 connectors to fit every application Modular tee adapters for connecting multiple devices to a single jack Split two telephone devices to a single telephone jack Application Telecommunications Telephony Voice/Data applications
Description
If you have two devices but only one jack L-com's extensive line of splitter adapters will help get you connected. Each adapter features a compact plastic design with one plug and up to three jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system jack. Features Adapt multiple data systems to a single data jack Compact design with one plug and up to three jacks for convenience Available with RJ11, RJ12, or RJ45 connectors to fit every application Modular tee adapters for connecting multiple devices to a single jack Split two telephone devices to a single telephone jack Application Telecommunications Telephony Voice/Data applications

Suppliers

Company
Product
Description
Supplier Links
Modular TEE Adapter (6x6)M / (6x6)F / (6x6)F - EC503-6E - L-com, Inc.
North Andover, MA, United States
Modular TEE Adapter (6x6)M / (6x6)F / (6x6)F
EC503-6E
Modular TEE Adapter (6x6)M / (6x6)F / (6x6)F EC503-6E
If you have two devices but only one jack L-com's extensive line of splitter adapters will help get you connected. Each adapter features a compact plastic design with one plug and up to three jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system jack. Features Adapt multiple data systems to a single data jack Compact design with one plug and up to three jacks for convenience Available with RJ11, RJ12, or RJ45 connectors to fit every application Modular tee adapters for connecting multiple devices to a single jack Split two telephone devices to a single telephone jack Application Telecommunications Telephony Voice/Data applications

If you have two devices but only one jack L-com's extensive line of splitter adapters will help get you connected. Each adapter features a compact plastic design with one plug and up to three jacks. Adapters are available with RJ11, RJ12, or RJ45 connectors allowing the right fit for your application. These adapters are perfect for adding an extra phone jack for a fax machine or modem. Telephone monitoring systems or test applications can benefit from a simple method to tap into an existing system jack.

Features

  • Adapt multiple data systems to a single data jack
  • Compact design with one plug and up to three jacks for convenience
  • Available with RJ11, RJ12, or RJ45 connectors to fit every application
  • Modular tee adapters for connecting multiple devices to a single jack
  • Split two telephone devices to a single telephone jack

Application

  • Telecommunications
  • Telephony
  • Voice/Data applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EC503-6E
Product Name Modular TEE Adapter (6x6)M / (6x6)F / (6x6)F
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details