L-com, Inc. 9 VDC 500ma Power Adapter for ESP101 & ESP102 ESP-PWR

Description
The ESport-10x Ethernet device servers connect RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport10x Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP104 features four DB9M ports that support RS232/422 & 485. The ESP104 ships with its own external power supply (do not use the ESP-PWR power supply with the ESP104). These products can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Application DAQ Ethernet access Factory Automation Process Automation
Description
The ESport-10x Ethernet device servers connect RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport10x Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP104 features four DB9M ports that support RS232/422 & 485. The ESP104 ships with its own external power supply (do not use the ESP-PWR power supply with the ESP104). These products can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Application DAQ Ethernet access Factory Automation Process Automation

Suppliers

Company
Product
Description
Supplier Links
9 VDC 500ma Power Adapter for ESP101 & ESP102 - ESP-PWR - L-com, Inc.
North Andover, MA, United States
9 VDC 500ma Power Adapter for ESP101 & ESP102
ESP-PWR
9 VDC 500ma Power Adapter for ESP101 & ESP102 ESP-PWR
The ESport-10x Ethernet device servers connect RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport10x Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP104 features four DB9M ports that support RS232/422 & 485. The ESP104 ships with its own external power supply (do not use the ESP-PWR power supply with the ESP104). These products can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Application DAQ Ethernet access Factory Automation Process Automation

The ESport-10x Ethernet device servers connect RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport10x Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP101 features one RS232/422/485 DB9M port and one RJ45 10/100 Ethernet port. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port.
The ESP104 features four DB9M ports that support RS232/422 & 485. The ESP104 ships with its own external power supply (do not use the ESP-PWR power supply with the ESP104). These products can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately.

Application

  • DAQ
  • Ethernet access
  • Factory Automation
  • Process Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ESP-PWR
Product Name 9 VDC 500ma Power Adapter for ESP101 & ESP102
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Jacks, Plugs - 9304RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details