L-com, Inc. USB Type A Jack, 10" Leads Black ECJ504B-UA

Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell Available with Type A or B connectors with black or ivory housings Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Description
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell Available with Type A or B connectors with black or ivory housings Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type A Jack, 10
North Andover, MA, United States
USB Type A Jack, 10" Leads Black
ECJ504B-UA
USB Type A Jack, 10" Leads Black ECJ504B-UA
Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell Available with Type A or B connectors with black or ivory housings Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Another unique USB panel mount option allows the user the flexibility to configure their own assembly. It features a bulkhead Type A or B Jack with 10 inches of un-terminated lead wires. The user can cut the wires to the desired length and hard wire or terminate them with their connector of choice. Wires are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell. This assembly uses the popular ECF style housing that is usable in virtually any panel thickness. L-com can custom terminate these wire leads with modest minimum requirements. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • Wire leads are 20 AWG (2 power) and 24 AWG (2 signal) with an additional 24 AWG wire connected to the connector shell
  • Available with Type A or B connectors with black or ivory housings

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site
I/o Connector, Usb A, Jack, 4 Position, 10In Wire Leads; Usb Connector Type L-Com - 89M9526 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Usb A, Jack, 4 Position, 10In Wire Leads; Usb Connector Type L-Com
89M9526
I/o Connector, Usb A, Jack, 4 Position, 10In Wire Leads; Usb Connector Type L-Com 89M9526
I/O CONNECTOR, USB A, JACK, 4 POSITION, 10IN WIRE LEADS; USB Connector Type:USB Type A; USB Standard:-; Gender:Jack; No. of Positions:4Positions ; Connector Mounting:Panel Mount; Orientation:Horizont al; Product Range:ECJ504_U Series RoHS Compliant: Yes

I/O CONNECTOR, USB A, JACK, 4 POSITION, 10IN WIRE LEADS; USB Connector Type:USB Type A; USB Standard:-; Gender:Jack; No. of Positions:4Positions; Connector Mounting:Panel Mount; Orientation:Horizontal; Product Range:ECJ504_U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECJ504B-UA 89M9526
Product Name USB Type A Jack, 10" Leads Black I/o Connector, Usb A, Jack, 4 Position, 10In Wire Leads; Usb Connector Type L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers