L-com, Inc. TIA568 Splitter, 8x8 Plug / 2 10Base-T Jacks ECS802-1

Description
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Application LAN Voice/data Signal sharing/splitting
Description
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Application LAN Voice/data Signal sharing/splitting

Suppliers

Company
Product
Description
Supplier Links
TIA568 Splitter, 8x8 Plug / 2 10Base-T Jacks - ECS802-1 - L-com, Inc.
North Andover, MA, United States
TIA568 Splitter, 8x8 Plug / 2 10Base-T Jacks
ECS802-1
TIA568 Splitter, 8x8 Plug / 2 10Base-T Jacks ECS802-1
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Application LAN Voice/data Signal sharing/splitting

When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums.

Features

  • Most common configurations available from stock for fast delivery
  • Shielded 10" cable length to reach into tight spaces
  • Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification
  • Shielded 2-way modular Y-adapters/splitters for voice and data applications
  • Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter

Application

  • LAN
  • Voice/data
  • Signal sharing/splitting
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS802-1
Product Name TIA568 Splitter, 8x8 Plug / 2 10Base-T Jacks
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Sensor socket - SIE-GD - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details