L-com, Inc. USB 3.0 Type A Coupler, Female Blkhd/Male, 0.5m ECF504-30-05AAS

Description
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 0.75m and 1.0m lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 3.0 cables to be passed through panels or enclosures Multi-layered PCB maintains USB 3.0 speed and performance Screw mount for secure installations Application Entertainment Test and Measurement Data Acquisition PC Peripheral Interconnects
Description
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 0.75m and 1.0m lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 3.0 cables to be passed through panels or enclosures Multi-layered PCB maintains USB 3.0 speed and performance Screw mount for secure installations Application Entertainment Test and Measurement Data Acquisition PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Type A Coupler, Female Blkhd/Male, 0.5m - ECF504-30-05AAS - L-com, Inc.
North Andover, MA, United States
USB 3.0 Type A Coupler, Female Blkhd/Male, 0.5m
ECF504-30-05AAS
USB 3.0 Type A Coupler, Female Blkhd/Male, 0.5m ECF504-30-05AAS
Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements. Features Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 0.75m and 1.0m lengths 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB 3.0 cables to be passed through panels or enclosures Multi-layered PCB maintains USB 3.0 speed and performance Screw mount for secure installations Application Entertainment Test and Measurement Data Acquisition PC Peripheral Interconnects

Newly designed USB 3.0 versions of our popular ECF style panel mount USB adapter cables are now available ! This series features a bulkhead Type A 3.0 jack to a molded Type A 3.0 plug attached via USB 3.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 3.0 speed and performance. USB 3.0 systems are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Custom lengths available upon request with minimal quantity requirements.

Features

  • Connectors are USB A panel mount female to USB A male. Available in 0.3m, 0.5m, 0.75m and 1.0m lengths
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB 3.0 cables to be passed through panels or enclosures
  • Multi-layered PCB maintains USB 3.0 speed and performance
  • Screw mount for secure installations

Application

  • Entertainment
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-30-05AAS
Product Name USB 3.0 Type A Coupler, Female Blkhd/Male, 0.5m
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1734035-5 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Mini Receptacle - 888N-D4AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
PCB Connectors - NCN-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
USB Type C - 10164359-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; USB
Voltage Rating 30 volts
Current Rating 3.0 to ? amps
View Details
5 suppliers