L-com, Inc. Cat6, RJ45 In-line Receptacle, Zinc-Nickel finish with Grounding Shield and Dust Cap ECSP5103UA0

Description
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Designed to work with cables that have an OD of .190-.270 inches Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment
Description
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Designed to work with cables that have an OD of .190-.270 inches Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment

Suppliers

Company
Product
Description
Supplier Links
Cat6, RJ45 In-line Receptacle, Zinc-Nickel finish with Grounding Shield and Dust Cap - ECSP5103UA0 - L-com, Inc.
North Andover, MA, United States
Cat6, RJ45 In-line Receptacle, Zinc-Nickel finish with Grounding Shield and Dust Cap
ECSP5103UA0
Cat6, RJ45 In-line Receptacle, Zinc-Nickel finish with Grounding Shield and Dust Cap ECSP5103UA0
These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today Features Designed to work with cables that have an OD of .190-.270 inches Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6 Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment

These ruggedized Category 5e or Category 6 RJ45 receptacles are transversely sealed and carry an IP68 rating even with no mate or dust cap. They are designed to work with L-com's line of ruggedized RJ45 plugs but will mate to a standard RJ45. These parts are designed to be built with cables that have an outer diameter of .190-.270 or .271-.330 inches. The Zinc-Nickel and Electroless Nickel version contain an EMI grounding plate to ensure full grounding of shielded RJ45 cables. Dust caps are included. Category 6 versions come with a supplied RJ45 but Category 5e versions do not. Choose your bulk cable from L-com's wide selection. Order ruggedized connectors online today

Features

  • Designed to work with cables that have an OD of .190-.270 inches
  • Supplied RJ45 suitable for solid or stranded conductor ODs of .037-.042 inches and rated for Category 6
  • Category 6 rated
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
  • Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant

Application

  • Factory network
  • Industrial process control
  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Harsh environment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECSP5103UA0
Product Name Cat6, RJ45 In-line Receptacle, Zinc-Nickel finish with Grounding Shield and Dust Cap
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products