L-com, Inc. USB Adapter A-B, Black ECF504B-UAB

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Adapter A-B, Black - ECF504B-UAB - L-com, Inc.
North Andover, MA, United States
USB Adapter A-B, Black
ECF504B-UAB
USB Adapter A-B, Black ECF504B-UAB
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application Data Acquisition Test and Measurement PC Peripheral Interconnects

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Connector options are USB A-A, B-A & A-B
  • Screw mount for secure installations
  • Shielded and Unshielded housings available for user grounding preference

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
USB A-B PANEL ADAPT BLACK - 70126101 - Allied Electronics, Inc.
Fort Worth, TX, USA
USB A-B PANEL ADAPT BLACK
70126101
USB A-B PANEL ADAPT BLACK 70126101
These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

Supplier's Site
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com - 73H0883 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
73H0883
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com 73H0883
USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504B-UAB 70126101 73H0883
Product Name USB Adapter A-B, Black USB A-B PANEL ADAPT BLACK Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V10F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details