L-com, Inc. Category 6A Shielded Keystone Jack RJ45 Tool-Less EIA568A/B ECFRJTLC6A-S

Description
These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Each jack is fully shielded to reduce EMI/RFI noise and minimize alien crosstalk. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Order online today! Features EIA/TIA 568A/B compliant insures compatibility and reliability in your application Unique tool-less termination on the back allowing for quick termination of cables 10Gb/s Network Performance for hi-speed computing with a Fully Shielded body to reduce EMI/RF interference Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6A RJ45 tool-less connectors for panels over .062" thickness
Description
These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Each jack is fully shielded to reduce EMI/RFI noise and minimize alien crosstalk. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Order online today! Features EIA/TIA 568A/B compliant insures compatibility and reliability in your application Unique tool-less termination on the back allowing for quick termination of cables 10Gb/s Network Performance for hi-speed computing with a Fully Shielded body to reduce EMI/RF interference Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6A RJ45 tool-less connectors for panels over .062" thickness

Suppliers

Company
Product
Description
Supplier Links
Category 6A Shielded Keystone Jack RJ45 Tool-Less EIA568A/B - ECFRJTLC6A-S - L-com, Inc.
North Andover, MA, United States
Category 6A Shielded Keystone Jack RJ45 Tool-Less EIA568A/B
ECFRJTLC6A-S
Category 6A Shielded Keystone Jack RJ45 Tool-Less EIA568A/B ECFRJTLC6A-S
These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Each jack is fully shielded to reduce EMI/RFI noise and minimize alien crosstalk. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Order online today! Features EIA/TIA 568A/B compliant insures compatibility and reliability in your application Unique tool-less termination on the back allowing for quick termination of cables 10Gb/s Network Performance for hi-speed computing with a Fully Shielded body to reduce EMI/RF interference Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6A RJ45 tool-less connectors for panels over .062" thickness

These unique Category 6A panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 10 Gigabit, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Each jack is fully shielded to reduce EMI/RFI noise and minimize alien crosstalk. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 6A jack. Order online today!

Features

  • EIA/TIA 568A/B compliant insures compatibility and reliability in your application
  • Unique tool-less termination on the back allowing for quick termination of cables
  • 10Gb/s Network Performance for hi-speed computing with a Fully Shielded body to reduce EMI/RF interference
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6A RJ45 tool-less connectors for panels over .062" thickness
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECFRJTLC6A-S
Product Name Category 6A Shielded Keystone Jack RJ45 Tool-Less EIA568A/B
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details