L-com, Inc. USB Adapter A-B, Shielded ECF504-UABS

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Adapter A-B, Shielded - ECF504-UABS - L-com, Inc.
North Andover, MA, United States
USB Adapter A-B, Shielded
ECF504-UABS
USB Adapter A-B, Shielded ECF504-UABS
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • Shielded and Unshielded housings available for user grounding preference
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Connector options are USB A-A, B-A & A-B
  • Screw mount for secure installations

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com - 89M9507 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com
89M9507
Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com 89M9507
USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Brass; Connector Type:USB RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE B; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Brass; Connector Type:USB RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter; USB Type A - Type B; USB; EMI/RFI - 70126194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; USB Type A - Type B; USB; EMI/RFI
70126194
Adapter; USB Type A - Type B; USB; EMI/RFI 70126194
USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

USB Adapter, EMI⁄RFI Protection
These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504-UABS 89M9507 70126194
Product Name USB Adapter A-B, Shielded Usb Adapter, 2.0 Type A-Type B; Usb Connector Convert From L-Com Adapter; USB Type A - Type B; USB; EMI/RFI
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details