L-com, Inc. Dual Band N600 IoT Wireless Intelligent Phone Gateway EN-EPG600

Description
The EPG600 is a Dual Band N600 IoT Wireless Intelligent Phone Gateway with Gigabit ports, a USB port and phone ports with wireless speeds up to 300 Mbps on both the 2.4 GHz and 5 GHz frequency bands. As part of the EnGenius Fusion Solution Series of routers, gateways, EnGenius Cloud Lifestyle apps, media bridges, and IP cameras specifically designed for home and small business, the EPG600 provides a unique cost-saving communication solution. When used with the free EnGenius EnTalk™ app for iPhone® or Android™ smartphones, small businesses and families can save on international and long-distance calls whenever they have access to the Internet. The EPG600 is also a media-sharing platform offering robust streaming to computers, tablets and entertainment devices. How the EPG600 works: Saves on long-distance and international calls by attaching a PTSN line to the gateway’s Tel port and after associating up to ten (10) smartphones to the gateway using the free EnGenius EnTalk app, small business users or families and friends can make calls through their local line or directly via the Internet for conducting long-distance and international calls. A Tel port on back of the EPG600 also enables connectivity to a standard phone or a DECT phone base station. Once smartphones are registered to the EPG600, calls can be initiated and conducted directly from the EnTalk app bypassing the EPG600 owner’s local telephony service account altogether. For small businesses with employees or colleagues around the globe or for families with relatives in their home country, the EPG600 and EnTalk app is a significant cost saving solution. Features 2 RJ11 ports to connect a small business or home’s PSTN phone line Built-in 4-Port Gigabit Switch to connect a multitude of devices Free Apps for iPhone®, iPad®, and Android™ device Gigabit WAN port for faster uploads and downloads Up to 300 Mbps wireless speed on each frequency bands Application Fast File Transfers and Smoother Video Streaming Save on Long-Distance & International Calling with EnTalk Secure Wireless Communication Smartphone Cordless Extender
Description
The EPG600 is a Dual Band N600 IoT Wireless Intelligent Phone Gateway with Gigabit ports, a USB port and phone ports with wireless speeds up to 300 Mbps on both the 2.4 GHz and 5 GHz frequency bands. As part of the EnGenius Fusion Solution Series of routers, gateways, EnGenius Cloud Lifestyle apps, media bridges, and IP cameras specifically designed for home and small business, the EPG600 provides a unique cost-saving communication solution. When used with the free EnGenius EnTalk™ app for iPhone® or Android™ smartphones, small businesses and families can save on international and long-distance calls whenever they have access to the Internet. The EPG600 is also a media-sharing platform offering robust streaming to computers, tablets and entertainment devices. How the EPG600 works: Saves on long-distance and international calls by attaching a PTSN line to the gateway’s Tel port and after associating up to ten (10) smartphones to the gateway using the free EnGenius EnTalk app, small business users or families and friends can make calls through their local line or directly via the Internet for conducting long-distance and international calls. A Tel port on back of the EPG600 also enables connectivity to a standard phone or a DECT phone base station. Once smartphones are registered to the EPG600, calls can be initiated and conducted directly from the EnTalk app bypassing the EPG600 owner’s local telephony service account altogether. For small businesses with employees or colleagues around the globe or for families with relatives in their home country, the EPG600 and EnTalk app is a significant cost saving solution. Features 2 RJ11 ports to connect a small business or home’s PSTN phone line Built-in 4-Port Gigabit Switch to connect a multitude of devices Free Apps for iPhone®, iPad®, and Android™ device Gigabit WAN port for faster uploads and downloads Up to 300 Mbps wireless speed on each frequency bands Application Fast File Transfers and Smoother Video Streaming Save on Long-Distance & International Calling with EnTalk Secure Wireless Communication Smartphone Cordless Extender

Suppliers

Company
Product
Description
Supplier Links
Dual Band N600 IoT Wireless Intelligent Phone Gateway - EN-EPG600 - L-com, Inc.
North Andover, MA, United States
Dual Band N600 IoT Wireless Intelligent Phone Gateway
EN-EPG600
Dual Band N600 IoT Wireless Intelligent Phone Gateway EN-EPG600
The EPG600 is a Dual Band N600 IoT Wireless Intelligent Phone Gateway with Gigabit ports, a USB port and phone ports with wireless speeds up to 300 Mbps on both the 2.4 GHz and 5 GHz frequency bands. As part of the EnGenius Fusion Solution Series of routers, gateways, EnGenius Cloud Lifestyle apps, media bridges, and IP cameras specifically designed for home and small business, the EPG600 provides a unique cost-saving communication solution. When used with the free EnGenius EnTalk™ app for iPhone® or Android™ smartphones, small businesses and families can save on international and long-distance calls whenever they have access to the Internet. The EPG600 is also a media-sharing platform offering robust streaming to computers, tablets and entertainment devices. How the EPG600 works: Saves on long-distance and international calls by attaching a PTSN line to the gateway’s Tel port and after associating up to ten (10) smartphones to the gateway using the free EnGenius EnTalk app, small business users or families and friends can make calls through their local line or directly via the Internet for conducting long-distance and international calls. A Tel port on back of the EPG600 also enables connectivity to a standard phone or a DECT phone base station. Once smartphones are registered to the EPG600, calls can be initiated and conducted directly from the EnTalk app bypassing the EPG600 owner’s local telephony service account altogether. For small businesses with employees or colleagues around the globe or for families with relatives in their home country, the EPG600 and EnTalk app is a significant cost saving solution. Features 2 RJ11 ports to connect a small business or home’s PSTN phone line Built-in 4-Port Gigabit Switch to connect a multitude of devices Free Apps for iPhone®, iPad®, and Android™ device Gigabit WAN port for faster uploads and downloads Up to 300 Mbps wireless speed on each frequency bands Application Fast File Transfers and Smoother Video Streaming Save on Long-Distance & International Calling with EnTalk Secure Wireless Communication Smartphone Cordless Extender

The EPG600 is a Dual Band N600 IoT Wireless Intelligent Phone Gateway with Gigabit ports, a USB port and phone ports with wireless speeds up to 300 Mbps on both the 2.4 GHz and 5 GHz frequency bands. As part of the EnGenius Fusion Solution Series of routers, gateways, EnGenius Cloud Lifestyle apps, media bridges, and IP cameras specifically designed for home and small business, the EPG600 provides a unique cost-saving communication solution. When used with the free EnGenius EnTalk™ app for iPhone® or Android™ smartphones, small businesses and families can save on international and long-distance calls whenever they have access to the Internet. The EPG600 is also a media-sharing platform offering robust streaming to computers, tablets and entertainment devices.
How the EPG600 works: Saves on long-distance and international calls by attaching a PTSN line to the gateway’s Tel port and after associating up to ten (10) smartphones to the gateway using the free EnGenius EnTalk app, small business users or families and friends can make calls through their local line or directly via the Internet for conducting long-distance and international calls. A Tel port on back of the EPG600 also enables connectivity to a standard phone or a DECT phone base station.
Once smartphones are registered to the EPG600, calls can be initiated and conducted directly from the EnTalk app bypassing the EPG600 owner’s local telephony service account altogether. For small businesses with employees or colleagues around the globe or for families with relatives in their home country, the EPG600 and EnTalk app is a significant cost saving solution.

Features

  • 2 RJ11 ports to connect a small business or home’s PSTN phone line
  • Built-in 4-Port Gigabit Switch to connect a multitude of devices
  • Free Apps for iPhone®, iPad®, and Android™ device
  • Gigabit WAN port for faster uploads and downloads
  • Up to 300 Mbps wireless speed on each frequency bands

Application

  • Fast File Transfers and Smoother Video Streaming
  • Save on Long-Distance & International Calling with EnTalk
  • Secure Wireless Communication
  • Smartphone Cordless Extender
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-EPG600
Product Name Dual Band N600 IoT Wireless Intelligent Phone Gateway
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details