L-com, Inc. Cat6a RJ45 Coupler Shielded (8x8) Panel Mount Style ECF504-SC6A

Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Fully stamped shielding (shielded versions) offers isolation from EMI/RFI RJ45 Female connectors and straight through wiring for network system compatibility Category 6a / Category 7 performance ratings facilitate high-speed data communication Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application Application IDF/MDF LAN Voice/Data Telecommunications
Datasheet
Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Fully stamped shielding (shielded versions) offers isolation from EMI/RFI RJ45 Female connectors and straight through wiring for network system compatibility Category 6a / Category 7 performance ratings facilitate high-speed data communication Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application Application IDF/MDF LAN Voice/Data Telecommunications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6a RJ45 Coupler Shielded (8x8) Panel Mount Style - ECF504-SC6A - L-com, Inc.
North Andover, MA, United States
Cat6a RJ45 Coupler Shielded (8x8) Panel Mount Style
ECF504-SC6A
Cat6a RJ45 Coupler Shielded (8x8) Panel Mount Style ECF504-SC6A
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Fully stamped shielding (shielded versions) offers isolation from EMI/RFI RJ45 Female connectors and straight through wiring for network system compatibility Category 6a / Category 7 performance ratings facilitate high-speed data communication Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application Application IDF/MDF LAN Voice/Data Telecommunications

L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!

Features

  • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI
  • RJ45 Female connectors and straight through wiring for network system compatibility
  • Category 6a / Category 7 performance ratings facilitate high-speed data communication
  • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws
  • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application

Application

  • IDF/MDF
  • LAN
  • Voice/Data
  • Telecommunications
Supplier's Site
Adaptor, 8Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A L-Com - 63W7944 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 8Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A L-Com
63W7944
Adaptor, 8Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A L-Com 63W7944
ADAPTOR, 8POS RJ45 JACK/8POS RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions RoHS Compliant: Yes

ADAPTOR, 8POS RJ45 JACK/8POS RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-SC6A 63W7944
Product Name Cat6a RJ45 Coupler Shielded (8x8) Panel Mount Style Adaptor, 8Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Quick coupling plug - NPHS-S6-M-G14F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details