L-com, Inc. Engenius 802.11a/b/g Dual Band Mini-PCI Type IIIA 600mW EN-EMP-8603

Description
Engenius EMP-8603 Premium radio module performs extreme high power and economizes the power consumption on the system platform. It supports Atheros Turbo mode with high-speed wireless connection with data rate up to 108Mbps. EMP-8603 v2 Premium is mini-PCI types A module, supports dual-band (2.4GHz & 5GHz) high transmit output power up to 500mW in 5GHz and 800mW in 2.4GHz. For outstanding performance on the extremely output power, it enables the longer transmit distance & provides the wider bandwidth & backhaul for 5GHz. With enhanced features on the ESD protection, industrial-based operating temperature, economized system power consumption, industrial-best sensitivity than normal module, MMCX connectors, and stable heating protection design, makes the module is easily to integrate into a wide range of any platform. Features 802.11a/b/g versions available High power output Slim form factor Used for embedded RF applications Application Wireless Ethernet WISP WLAN WiFi
Description
Engenius EMP-8603 Premium radio module performs extreme high power and economizes the power consumption on the system platform. It supports Atheros Turbo mode with high-speed wireless connection with data rate up to 108Mbps. EMP-8603 v2 Premium is mini-PCI types A module, supports dual-band (2.4GHz & 5GHz) high transmit output power up to 500mW in 5GHz and 800mW in 2.4GHz. For outstanding performance on the extremely output power, it enables the longer transmit distance & provides the wider bandwidth & backhaul for 5GHz. With enhanced features on the ESD protection, industrial-based operating temperature, economized system power consumption, industrial-best sensitivity than normal module, MMCX connectors, and stable heating protection design, makes the module is easily to integrate into a wide range of any platform. Features 802.11a/b/g versions available High power output Slim form factor Used for embedded RF applications Application Wireless Ethernet WISP WLAN WiFi

Suppliers

Company
Product
Description
Supplier Links
Engenius 802.11a/b/g Dual Band Mini-PCI Type IIIA 600mW - EN-EMP-8603 - L-com, Inc.
North Andover, MA, United States
Engenius 802.11a/b/g Dual Band Mini-PCI Type IIIA 600mW
EN-EMP-8603
Engenius 802.11a/b/g Dual Band Mini-PCI Type IIIA 600mW EN-EMP-8603
Engenius EMP-8603 Premium radio module performs extreme high power and economizes the power consumption on the system platform. It supports Atheros Turbo mode with high-speed wireless connection with data rate up to 108Mbps. EMP-8603 v2 Premium is mini-PCI types A module, supports dual-band (2.4GHz & 5GHz) high transmit output power up to 500mW in 5GHz and 800mW in 2.4GHz. For outstanding performance on the extremely output power, it enables the longer transmit distance & provides the wider bandwidth & backhaul for 5GHz. With enhanced features on the ESD protection, industrial-based operating temperature, economized system power consumption, industrial-best sensitivity than normal module, MMCX connectors, and stable heating protection design, makes the module is easily to integrate into a wide range of any platform. Features 802.11a/b/g versions available High power output Slim form factor Used for embedded RF applications Application Wireless Ethernet WISP WLAN WiFi

Engenius EMP-8603 Premium radio module performs extreme high power and economizes the power consumption on the system platform. It supports Atheros Turbo mode with high-speed wireless connection with data rate up to 108Mbps. EMP-8603 v2 Premium is mini-PCI types A module, supports dual-band (2.4GHz & 5GHz) high transmit output power up to 500mW in 5GHz and 800mW in 2.4GHz. For outstanding performance on the extremely output power, it enables the longer transmit distance & provides the wider bandwidth & backhaul for 5GHz.
With enhanced features on the ESD protection, industrial-based operating temperature, economized system power consumption, industrial-best sensitivity than normal module, MMCX connectors, and stable heating protection design, makes the module is easily to integrate into a wide range of any platform.

Features

  • 802.11a/b/g versions available
  • High power output
  • Slim form factor
  • Used for embedded RF applications

Application

  • Wireless Ethernet
  • WISP
  • WLAN
  • WiFi
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-EMP-8603
Product Name Engenius 802.11a/b/g Dual Band Mini-PCI Type IIIA 600mW
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details