L-com, Inc. USB Adapter B-A, Shielded ECF504-BAS

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Datasheet
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Adapter B-A, Shielded - ECF504-BAS - L-com, Inc.
North Andover, MA, United States
USB Adapter B-A, Shielded
ECF504-BAS
USB Adapter B-A, Shielded ECF504-BAS
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference Application PC Peripheral Interconnects Data Acquisition Test and Measurement

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Connector options are USB A-A, B-A & A-B
  • Screw mount for secure installations
  • Shielded and Unshielded housings available for user grounding preference

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Adapter; USB Type B - Type A A; USB; EMI/RFI - 70126196 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; USB Type B - Type A A; USB; EMI/RFI
70126196
Adapter; USB Type B - Type A A; USB; EMI/RFI 70126196
USB Adapter, EMI⁄RFI Protection This unique family of USB couplers allow USB cables to be efficiently passed through a panel or enclosure. Shielded couplers are metallic. Securely mounts via 4-40 screws, must be purchased separately (P/N ECF440). Allows USB cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Shielded housing Connector USB B-A

USB Adapter, EMI⁄RFI Protection
This unique family of USB couplers allow USB cables to be efficiently passed through a panel or enclosure. Shielded couplers are metallic. Securely mounts via 4-40 screws, must be purchased separately (P/N ECF440).

  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Shielded housing
  • Connector USB B-A
Supplier's Site
Usb Adapter, 2.0 Type B-Type A; Usb Connector Convert From L-Com - 22J8057 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A; Usb Connector Convert From L-Com
22J8057
Usb Adapter, 2.0 Type B-Type A; Usb Connector Convert From L-Com 22J8057
USB ADAPTER, 2.0 TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504-BAS 70126196 22J8057
Product Name USB Adapter B-A, Shielded Adapter; USB Type B - Type A A; USB; EMI/RFI Usb Adapter, 2.0 Type B-Type A; Usb Connector Convert From L-Com
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products