L-com, Inc. Modular Coupler, RJ11 (6x4), Straight, 30um ECF504-4S

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated for data and voice applications 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting UL94V-0 rated ivory plastic shell for ruggedness Application IDF/MDF LAN Voice/Data Telecommunications
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated for data and voice applications 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting UL94V-0 rated ivory plastic shell for ruggedness Application IDF/MDF LAN Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ11 (6x4), Straight, 30um - ECF504-4S - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ11 (6x4), Straight, 30um
ECF504-4S
Modular Coupler, RJ11 (6x4), Straight, 30um ECF504-4S
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated for data and voice applications 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting UL94V-0 rated ivory plastic shell for ruggedness Application IDF/MDF LAN Voice/Data Telecommunications

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Category 3 rated for data and voice applications
  • 30 microinches gold plating for a durable connection
  • Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • UL94V-0 rated ivory plastic shell for ruggedness

Application

  • IDF/MDF
  • LAN
  • Voice/Data
  • Telecommunications
Supplier's Site
Modular Coupler, RJ11 (6x4), Straight, 30 - 70126230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Modular Coupler, RJ11 (6x4), Straight, 30
70126230
Modular Coupler, RJ11 (6x4), Straight, 30 70126230
Modular Coupler, RJ11 (6x4), Straight, 30

Modular Coupler, RJ11 (6x4), Straight, 30

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-4S 70126230
Product Name Modular Coupler, RJ11 (6x4), Straight, 30um Modular Coupler, RJ11 (6x4), Straight, 30
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details