L-com, Inc. AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Ports EN-EPG5000

Description
As part of the EnGenius Personal Cloud IoT (Internet of Things) Solution, the EPG5000 is an AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Port that works with free downloadable EnGenius IoT mobile apps, EnGenius IP Cameras and other EnGenius accessories so users can take more control of their digital lives for greater peace of mind. The EPG5000’s built-in 4-Port Gigabit switch is ideal for large file transfers and connecting home entertainment devices like HDTVs, Blu-ray players, set top boxes or game consoles so they can access a family’s Internet connection. Connect, stream video and transfer files at wireless speeds of up to 1300 Mbps on the EPG5000’s 5 GHz band and up to 450 Mbps on its 2.4 GHz band. The EPG5000 allows for a secure network with several security features and settings including industry standard wireless encryption such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. Features Connect with others around the globe via the Internet and save on long-distance and international calling with EnTalk-Lite Built-in 4-Port Gigabit Switch to connect Blu-ray players, STBs, DVRs, Game Consoles and HDTVs Built-in USB Port to share media content from an attached USB hard drive to mobile devices with EnShare Supports IEEE802.11a/b/g/n Wireless Standards. Prioritizes Applications and Maintains Quality of Experience Application Access media content from a storage device attached to the USB port of the EPG5000 in or away from home View EnGenius IP Camera feeds by connecting to the EPG5000 Gateway using a smartphone Initiate and communicate to friends and family from anywhere in the world with an available Internet connection via a Wi-Fi access point or hot spot, or via a 3G or 4G carrier connection Media streaming, online gaming, and large file transfers
Description
As part of the EnGenius Personal Cloud IoT (Internet of Things) Solution, the EPG5000 is an AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Port that works with free downloadable EnGenius IoT mobile apps, EnGenius IP Cameras and other EnGenius accessories so users can take more control of their digital lives for greater peace of mind. The EPG5000’s built-in 4-Port Gigabit switch is ideal for large file transfers and connecting home entertainment devices like HDTVs, Blu-ray players, set top boxes or game consoles so they can access a family’s Internet connection. Connect, stream video and transfer files at wireless speeds of up to 1300 Mbps on the EPG5000’s 5 GHz band and up to 450 Mbps on its 2.4 GHz band. The EPG5000 allows for a secure network with several security features and settings including industry standard wireless encryption such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. Features Connect with others around the globe via the Internet and save on long-distance and international calling with EnTalk-Lite Built-in 4-Port Gigabit Switch to connect Blu-ray players, STBs, DVRs, Game Consoles and HDTVs Built-in USB Port to share media content from an attached USB hard drive to mobile devices with EnShare Supports IEEE802.11a/b/g/n Wireless Standards. Prioritizes Applications and Maintains Quality of Experience Application Access media content from a storage device attached to the USB port of the EPG5000 in or away from home View EnGenius IP Camera feeds by connecting to the EPG5000 Gateway using a smartphone Initiate and communicate to friends and family from anywhere in the world with an available Internet connection via a Wi-Fi access point or hot spot, or via a 3G or 4G carrier connection Media streaming, online gaming, and large file transfers

Suppliers

Company
Product
Description
Supplier Links
AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Ports - EN-EPG5000 - L-com, Inc.
North Andover, MA, United States
AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Ports
EN-EPG5000
AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Ports EN-EPG5000
As part of the EnGenius Personal Cloud IoT (Internet of Things) Solution, the EPG5000 is an AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Port that works with free downloadable EnGenius IoT mobile apps, EnGenius IP Cameras and other EnGenius accessories so users can take more control of their digital lives for greater peace of mind. The EPG5000’s built-in 4-Port Gigabit switch is ideal for large file transfers and connecting home entertainment devices like HDTVs, Blu-ray players, set top boxes or game consoles so they can access a family’s Internet connection. Connect, stream video and transfer files at wireless speeds of up to 1300 Mbps on the EPG5000’s 5 GHz band and up to 450 Mbps on its 2.4 GHz band. The EPG5000 allows for a secure network with several security features and settings including industry standard wireless encryption such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites. Features Connect with others around the globe via the Internet and save on long-distance and international calling with EnTalk-Lite Built-in 4-Port Gigabit Switch to connect Blu-ray players, STBs, DVRs, Game Consoles and HDTVs Built-in USB Port to share media content from an attached USB hard drive to mobile devices with EnShare Supports IEEE802.11a/b/g/n Wireless Standards. Prioritizes Applications and Maintains Quality of Experience Application Access media content from a storage device attached to the USB port of the EPG5000 in or away from home View EnGenius IP Camera feeds by connecting to the EPG5000 Gateway using a smartphone Initiate and communicate to friends and family from anywhere in the world with an available Internet connection via a Wi-Fi access point or hot spot, or via a 3G or 4G carrier connection Media streaming, online gaming, and large file transfers

As part of the EnGenius Personal Cloud IoT (Internet of Things) Solution, the EPG5000 is an AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Port that works with free downloadable EnGenius IoT mobile apps, EnGenius IP Cameras and other EnGenius accessories so users can take more control of their digital lives for greater peace of mind.
The EPG5000’s built-in 4-Port Gigabit switch is ideal for large file transfers and connecting home entertainment devices like HDTVs, Blu-ray players, set top boxes or game consoles so they can access a family’s Internet connection. Connect, stream video and transfer files at wireless speeds of up to 1300 Mbps on the EPG5000’s 5 GHz band and up to 450 Mbps on its 2.4 GHz band. The EPG5000 allows for a secure network with several security features and settings including industry standard wireless encryption such as WPA/WPA2 (Wireless Protected Access) to prevent unauthorized access to the home network; an advanced SPI (Stateful Packet Inspection) firewall to block malicious software from the Internet from accessing networked devices; MAC Address filtering to grant only known computers and devices network access; and URL filtering to block access to unwanted or offensive websites.

Features

  • Connect with others around the globe via the Internet and save on long-distance and international calling with EnTalk-Lite
  • Built-in 4-Port Gigabit Switch to connect Blu-ray players, STBs, DVRs, Game Consoles and HDTVs
  • Built-in USB Port to share media content from an attached USB hard drive to mobile devices with EnShare
  • Supports IEEE802.11a/b/g/n Wireless Standards. Prioritizes Applications and Maintains Quality of Experience

Application

  • Access media content from a storage device attached to the USB port of the EPG5000 in or away from home
  • View EnGenius IP Camera feeds by connecting to the EPG5000 Gateway using a smartphone
  • Initiate and communicate to friends and family from anywhere in the world with an available Internet connection via a Wi-Fi access point or hot spot, or via a 3G or 4G carrier connection
  • Media streaming, online gaming, and large file transfers
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-EPG5000
Product Name AC1750 Dual Band Wireless IoT Gateway with Gigabit ports and a USB Ports
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details