L-com, Inc. 7/16 DIN Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable EZ-400-716M-X-LC

Description
L-com's 7/16 DIN Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 7/16 DIN Male connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-400-716M-X-LC Male 7/16 DIN connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com's 7/16 DIN Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 7/16 DIN Male connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-400-716M-X-LC Male 7/16 DIN connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable - EZ-400-716M-X-LC - L-com, Inc.
North Andover, MA, United States
7/16 DIN Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable
EZ-400-716M-X-LC
7/16 DIN Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable EZ-400-716M-X-LC
L-com's 7/16 DIN Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 7/16 DIN Male connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-400-716M-X-LC Male 7/16 DIN connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications

L-com's 7/16 DIN Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This 7/16 DIN connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our 7/16 DIN Male connector operates up to a maximum frequency of 3 GHz.
The specifications and a basic dimensional drawing for EZ-400-716M-X-LC Male 7/16 DIN connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/Non-Solder Contact attachment

Application

  • RF Boxes and components
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
7/16 Din Male Connector Crimp/non-Solder Contact A L-Com - 24AK6290 - Newark, An Avnet Company
Chicago, IL, United States
7/16 Din Male Connector Crimp/non-Solder Contact A L-Com
24AK6290
7/16 Din Male Connector Crimp/non-Solder Contact A L-Com 24AK6290
7/16 DIN MALE CONNECTOR CRIMP/NON-SOLDER CONTACT A

7/16 DIN MALE CONNECTOR CRIMP/NON-SOLDER CONTACT A

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EZ-400-716M-X-LC 24AK6290
Product Name 7/16 DIN Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable 7/16 Din Male Connector Crimp/non-Solder Contact A L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details