L-com, Inc. Cat6 RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style ECF504-SC6-MINI

Description
L-com's ECF panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact L-com today for your high-volume needs. Features At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Application Premise wiring Voice, data and video networking Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN Telecommunications
Datasheet
Description
L-com's ECF panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact L-com today for your high-volume needs. Features At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Application Premise wiring Voice, data and video networking Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN Telecommunications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style - ECF504-SC6-MINI - L-com, Inc.
North Andover, MA, United States
Cat6 RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style
ECF504-SC6-MINI
Cat6 RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style ECF504-SC6-MINI
L-com's ECF panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact L-com today for your high-volume needs. Features At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found HERE Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation Application Premise wiring Voice, data and video networking Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T LAN Telecommunications

L-com's ECF panel mount RJ45 Mini Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Category rated Mini couplers are available in a category 5e or category 6 rating in both shielded and non-shielded versions. At less than 1 inch in length, these Mini couplers are engineered to bring high performance in the most compact design possible. They are smaller than ever and this reduced space and weight leads to better air flow, gives you more room to work with behind your panel and is less stressful on cable exits ensuring that you don't exceed your cable's bend radius. RJ45 coupler kits include a snap-in mini coupler, mounting frame and 4-40 machine screws. Contact L-com today for your high-volume needs.

Features

  • At less than 1 inch in length, L-com's Mini Couplers are shorter and lighter than your standard coupler allowing for maximum space behind your application to give you more room to work with, your rack or panel , and less stress on your cable exit to make sure you don't exceed the bend radius of your cable
  • Maximize your useable space by pairing with L-com's Right Angle Ethernet Cables found <a href="/ethernet-right-angle-cable-assemblies">HERE</a
  • Available in Cat5e and Cat6 in shielded or non-shielded versions, the Mini Couplers are RJ45 (8x8) female to RJ45 (8x8) female allowing for easy coupling of cables with no tools or punch-downs required
  • Flange mount kit includes a snap-in coupler, mounting frame and 4-40 machine screws
  • High performance Ethernet mini couplers exceed category standards and EIA568A/B dual wiring provides compatibility for every installation

Application

  • Premise wiring
  • Voice, data and video networking
  • Ethernet such as 10BASE-T, 100BASE-TX or 1000BASE-T
  • LAN
  • Telecommunications
Supplier's Site
Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com - 22AC8996 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com
22AC8996
Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com 22AC8996
ADAPTOR, 8POS, CAT6, RJ45 JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

ADAPTOR, 8POS, CAT6, RJ45 JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-SC6-MINI 22AC8996
Product Name Cat6 RJ45 Mini Coupler Shielded RJ45 (8x8) Panel Mount Style Adaptor, 8Pos, Cat6, Rj45 Jack-Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details