L-com, Inc. Cat6, Flange Mount, Electroless Nickel finish with Grounding Shield, Mounting Hardware & DC ECSH3109U00

Description
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws Application 10/100/1000 Base-T networks Battlefield communication systems Harsh environment Factory network Industrial process control
Datasheet
Description
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws Application 10/100/1000 Base-T networks Battlefield communication systems Harsh environment Factory network Industrial process control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6, Flange Mount, Electroless Nickel finish with Grounding Shield, Mounting Hardware & DC - ECSH3109U00 - L-com, Inc.
North Andover, MA, United States
Cat6, Flange Mount, Electroless Nickel finish with Grounding Shield, Mounting Hardware & DC
ECSH3109U00
Cat6, Flange Mount, Electroless Nickel finish with Grounding Shield, Mounting Hardware & DC ECSH3109U00
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws Application 10/100/1000 Base-T networks Battlefield communication systems Harsh environment Factory network Industrial process control

These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application.

Features

  • Category 6 rated
  • Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
  • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws

Application

  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Harsh environment
  • Factory network
  • Industrial process control
Supplier's Site Datasheet
C6 Flng Mnt Shld Sealed En W/ Dust Cap L-Com - 99AC7807 - Newark, An Avnet Company
Chicago, IL, United States
C6 Flng Mnt Shld Sealed En W/ Dust Cap L-Com
99AC7807
C6 Flng Mnt Shld Sealed En W/ Dust Cap L-Com 99AC7807
C6 FLNG MNT SHLD SEALED EN w/ DUST CAP

C6 FLNG MNT SHLD SEALED EN w/ DUST CAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECSH3109U00 99AC7807
Product Name Cat6, Flange Mount, Electroless Nickel finish with Grounding Shield, Mounting Hardware & DC C6 Flng Mnt Shld Sealed En W/ Dust Cap L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products