L-com, Inc. Reverse Polarity TNC Female Connector Crimp/Non-Solder Contact Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable EZ-200-TFRP

Description
L-com's TNC Female connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our TNC Female connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-200-TFRP Female TNC connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Operates to 3 GHz Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com's TNC Female connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our TNC Female connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-200-TFRP Female TNC connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Operates to 3 GHz Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Polarity TNC Female Connector Crimp/Non-Solder Contact Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable - EZ-200-TFRP - L-com, Inc.
North Andover, MA, United States
Reverse Polarity TNC Female Connector Crimp/Non-Solder Contact Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable
EZ-200-TFRP
Reverse Polarity TNC Female Connector Crimp/Non-Solder Contact Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable EZ-200-TFRP
L-com's TNC Female connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our TNC Female connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-200-TFRP Female TNC connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Operates to 3 GHz Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications

L-com's TNC Female connector for LMR-200, LMR-200-DB, LMR-200-FR and 200-Series coax uses a Crimp/Non-Solder Contact attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our TNC Female connector operates up to a maximum frequency of 3 GHz.
The specifications and a basic dimensional drawing for EZ-200-TFRP Female TNC connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/Non-Solder Contact attachment
  • Operates to 3 GHz

Application

  • RF Boxes and components
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EZ-200-TFRP
Product Name Reverse Polarity TNC Female Connector Crimp/Non-Solder Contact Attachment for LMR-200, LMR-200-DB, LMR-200-FR, and 200-Series Cable
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers