L-com, Inc. C6 Unshielded Economy Coupler Inline Black EC-C6

Description
L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects. Features Category 6 rated Economy RJ45 Ethernet coupler Inline style RJ45 (8x8) feed-through Available in shielded or unshielded Application Premise wiring Voice or data networking Telecommunications Ethernet LAN
Description
L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects. Features Category 6 rated Economy RJ45 Ethernet coupler Inline style RJ45 (8x8) feed-through Available in shielded or unshielded Application Premise wiring Voice or data networking Telecommunications Ethernet LAN

Suppliers

Company
Product
Description
Supplier Links
C6 Unshielded Economy Coupler Inline Black - EC-C6 - L-com, Inc.
North Andover, MA, United States
C6 Unshielded Economy Coupler Inline Black
EC-C6
C6 Unshielded Economy Coupler Inline Black EC-C6
L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects. Features Category 6 rated Economy RJ45 Ethernet coupler Inline style RJ45 (8x8) feed-through Available in shielded or unshielded Application Premise wiring Voice or data networking Telecommunications Ethernet LAN

L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects.

Features

  • Category 6 rated Economy RJ45 Ethernet coupler
  • Inline style
  • RJ45 (8x8) feed-through
  • Available in shielded or unshielded

Application

  • Premise wiring
  • Voice or data networking
  • Telecommunications
  • Ethernet
  • LAN
Supplier's Site
Coupler, Rj45 Jack, 8P8C, Cat6; In Line Connector A L-Com - 78AH1103 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack, 8P8C, Cat6; In Line Connector A L-Com
78AH1103
Coupler, Rj45 Jack, 8P8C, Cat6; In Line Connector A L-Com 78AH1103
COUPLER, RJ45 JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes

COUPLER, RJ45 JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EC-C6 78AH1103
Product Name C6 Unshielded Economy Coupler Inline Black Coupler, Rj45 Jack, 8P8C, Cat6; In Line Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details