L-com, Inc. Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type A/B Connectors ECF504-AB

Description
These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding offers isolation from EMI/RFI Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet
Description
These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding offers isolation from EMI/RFI Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type A/B Connectors - ECF504-AB - L-com, Inc.
North Andover, MA, United States
Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type A/B Connectors
ECF504-AB
Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type A/B Connectors ECF504-AB
These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding offers isolation from EMI/RFI Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws
  • Fully stamped shielding offers isolation from EMI/RFI
  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Usb Adapter, 2.0 Type A-B Rcpt, Panel; Usb Connector Convert From L-Com - 51T9349 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-B Rcpt, Panel; Usb Connector Convert From L-Com
51T9349
Usb Adapter, 2.0 Type A-B Rcpt, Panel; Usb Connector Convert From L-Com 51T9349
USB ADAPTER, 2.0 TYPE A-B RCPT, PANEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 1.0, 2.0; IP Rating:-; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-B RCPT, PANEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 1.0, 2.0; IP Rating:-; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-AB 51T9349
Product Name Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type A/B Connectors Usb Adapter, 2.0 Type A-B Rcpt, Panel; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details