L-com, Inc. ENH710EXT 802.11a/b/g/n Dual Band High-Powered Ruggedized Outdoor AP EN-ENH710EXT

Description
ENH710EXT is an 802.11a/b/g/n long-range Dual Band Wireless Ruggedized N600 Outdoor Access Point with speeds up to 300 Mbps on both its dual band (2.4 and 5 GHz) concurrent operation. Configurable in a number of operations modes, this versatile outdoor Access Point can be utilized for a wide variety of applications. Operating in both the 2.4 and 5 GHz frequency spectrums and supporting 802.11a/b/g/n standards, the ENH710EXT features wireless speeds up to 300 on both frequency bands and includes a Gigabit port for connecting to 802.3at-capable PoE Switches. As the ENH710EXT is designed to be mounted in high locations where power outlets may be scarce, it also supports PoE (Power-over-Ethernet ) IEEE 802.3at for use with an 802.3at-capable PoE injector. When several ENH710EXTs are deployed in a campus setting, the 5 GHz band can be configured as a backhaul connecting several ENH710EXT units back to a central ENH710EXT. Thus, while several 2.4 GHz wireless cells are created to provide coverage for laptop computers or mobile devices like tablets and smartphones in common outdoor areas, they all link back to the main network via 5 GHz. Features 4 High-Gain External Antennas High Power, Long-Range Coverage Dual Band N600 Wireless Speeds Gigabit Ethernet Port Supports Separate Mode Configuration per Frequency Band Application Point to Point Applications Outdoor video IP camera Applications Wireless clients
Description
ENH710EXT is an 802.11a/b/g/n long-range Dual Band Wireless Ruggedized N600 Outdoor Access Point with speeds up to 300 Mbps on both its dual band (2.4 and 5 GHz) concurrent operation. Configurable in a number of operations modes, this versatile outdoor Access Point can be utilized for a wide variety of applications. Operating in both the 2.4 and 5 GHz frequency spectrums and supporting 802.11a/b/g/n standards, the ENH710EXT features wireless speeds up to 300 on both frequency bands and includes a Gigabit port for connecting to 802.3at-capable PoE Switches. As the ENH710EXT is designed to be mounted in high locations where power outlets may be scarce, it also supports PoE (Power-over-Ethernet ) IEEE 802.3at for use with an 802.3at-capable PoE injector. When several ENH710EXTs are deployed in a campus setting, the 5 GHz band can be configured as a backhaul connecting several ENH710EXT units back to a central ENH710EXT. Thus, while several 2.4 GHz wireless cells are created to provide coverage for laptop computers or mobile devices like tablets and smartphones in common outdoor areas, they all link back to the main network via 5 GHz. Features 4 High-Gain External Antennas High Power, Long-Range Coverage Dual Band N600 Wireless Speeds Gigabit Ethernet Port Supports Separate Mode Configuration per Frequency Band Application Point to Point Applications Outdoor video IP camera Applications Wireless clients

Suppliers

Company
Product
Description
Supplier Links
ENH710EXT 802.11a/b/g/n Dual Band High-Powered Ruggedized Outdoor AP - EN-ENH710EXT - L-com, Inc.
North Andover, MA, United States
ENH710EXT 802.11a/b/g/n Dual Band High-Powered Ruggedized Outdoor AP
EN-ENH710EXT
ENH710EXT 802.11a/b/g/n Dual Band High-Powered Ruggedized Outdoor AP EN-ENH710EXT
ENH710EXT is an 802.11a/b/g/n long-range Dual Band Wireless Ruggedized N600 Outdoor Access Point with speeds up to 300 Mbps on both its dual band (2.4 and 5 GHz) concurrent operation. Configurable in a number of operations modes, this versatile outdoor Access Point can be utilized for a wide variety of applications. Operating in both the 2.4 and 5 GHz frequency spectrums and supporting 802.11a/b/g/n standards, the ENH710EXT features wireless speeds up to 300 on both frequency bands and includes a Gigabit port for connecting to 802.3at-capable PoE Switches. As the ENH710EXT is designed to be mounted in high locations where power outlets may be scarce, it also supports PoE (Power-over-Ethernet ) IEEE 802.3at for use with an 802.3at-capable PoE injector. When several ENH710EXTs are deployed in a campus setting, the 5 GHz band can be configured as a backhaul connecting several ENH710EXT units back to a central ENH710EXT. Thus, while several 2.4 GHz wireless cells are created to provide coverage for laptop computers or mobile devices like tablets and smartphones in common outdoor areas, they all link back to the main network via 5 GHz. Features 4 High-Gain External Antennas High Power, Long-Range Coverage Dual Band N600 Wireless Speeds Gigabit Ethernet Port Supports Separate Mode Configuration per Frequency Band Application Point to Point Applications Outdoor video IP camera Applications Wireless clients

ENH710EXT is an 802.11a/b/g/n long-range Dual Band Wireless Ruggedized N600 Outdoor Access Point with speeds up to 300 Mbps on both its dual band (2.4 and 5 GHz) concurrent operation. Configurable in a number of operations modes, this versatile outdoor Access Point can be utilized for a wide variety of applications.
Operating in both the 2.4 and 5 GHz frequency spectrums and supporting 802.11a/b/g/n standards, the ENH710EXT features wireless speeds up to 300 on both frequency bands and includes a Gigabit port for connecting to 802.3at-capable PoE Switches. As the ENH710EXT is designed to be mounted in high locations where power outlets may be scarce, it also supports PoE (Power-over-Ethernet) IEEE 802.3at for use with an 802.3at-capable PoE injector.
When several ENH710EXTs are deployed in a campus setting, the 5 GHz band can be configured as a backhaul connecting several ENH710EXT units back to a central ENH710EXT. Thus, while several 2.4 GHz wireless cells are created to provide coverage for laptop computers or mobile devices like tablets and smartphones in common outdoor areas, they all link back to the main network via 5 GHz.

Features

  • 4 High-Gain External Antennas
  • High Power, Long-Range Coverage
  • Dual Band N600 Wireless Speeds
  • Gigabit Ethernet Port
  • Supports Separate Mode Configuration per Frequency Band

Application

  • Point to Point Applications
  • Outdoor video IP camera Applications
  • Wireless clients
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-ENH710EXT
Product Name ENH710EXT 802.11a/b/g/n Dual Band High-Powered Ruggedized Outdoor AP
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details