L-com, Inc. Modular Y-Splitter, Token Ring / Token Ring ECS207-1

Description
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features 10" cable length to reach into tight spaces Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery Application LAN Signal sharing/splitting Voice/data
Description
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features 10" cable length to reach into tight spaces Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery Application LAN Signal sharing/splitting Voice/data

Suppliers

Company
Product
Description
Supplier Links
Modular Y-Splitter, Token Ring / Token Ring - ECS207-1 - L-com, Inc.
North Andover, MA, United States
Modular Y-Splitter, Token Ring / Token Ring
ECS207-1
Modular Y-Splitter, Token Ring / Token Ring ECS207-1
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features 10" cable length to reach into tight spaces Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery Application LAN Signal sharing/splitting Voice/data

When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums.

Features

  • 10" cable length to reach into tight spaces
  • Available in RJ11/12 or RJ45 configurations
  • Dark gray UL94V-0 plastic housing with A and B port markings for port identification
  • Modular Y-Adapter/Splitter for voice and data applications
  • Six different wiring schemes available from stock for fast delivery

Application

  • LAN
  • Signal sharing/splitting
  • Voice/data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS207-1
Product Name Modular Y-Splitter, Token Ring / Token Ring
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details