L-com, Inc. USB Adapter B-A, Black ECF504B-UBA

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Connector options are USB A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC Peripheral Interconnects Data Acquisition Test and Measurement
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Connector options are USB A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC Peripheral Interconnects Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Adapter B-A, Black - ECF504B-UBA - L-com, Inc.
North Andover, MA, United States
USB Adapter B-A, Black
ECF504B-UBA
USB Adapter B-A, Black ECF504B-UBA
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Connector options are USB A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC Peripheral Interconnects Data Acquisition Test and Measurement

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • Connector options are USB A-A, B-A & A-B
  • Shielded and Unshielded housings available for user grounding preference

Application

  • PC Peripheral Interconnects
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com - 85T9021 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com
85T9021
Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com 85T9021
USB ADAPTER, RCPT, TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB ADAPTER, RCPT, TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504B-UBA 85T9021
Product Name USB Adapter B-A, Black Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers