L-com, Inc. Cat6, Ruggedized D38999 Jam-nut, Anodized Aluminum finish with Dust Cap ECSJ1201U00

Description
L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Category 6 rated Only a D38999 or M83723 hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control
Description
L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Category 6 rated Only a D38999 or M83723 hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

Suppliers

Company
Product
Description
Supplier Links
Cat6, Ruggedized D38999 Jam-nut, Anodized Aluminum finish with Dust Cap - ECSJ1201U00 - L-com, Inc.
North Andover, MA, United States
Cat6, Ruggedized D38999 Jam-nut, Anodized Aluminum finish with Dust Cap
ECSJ1201U00
Cat6, Ruggedized D38999 Jam-nut, Anodized Aluminum finish with Dust Cap ECSJ1201U00
L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Anodized Aluminum finish is unshielded, RoHS compliant and black in color Category 6 rated Only a D38999 or M83723 hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

L-com's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.

Features

  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Anodized Aluminum finish is unshielded, RoHS compliant and black in color
  • Category 6 rated
  • Only a D38999 or M83723 hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Application

  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Factory network
  • Harsh environment
  • Industrial process control
Supplier's Site
C6 Jam Nut D38999 Anod Dcap L-Com - 52AH5924 - Newark, An Avnet Company
Chicago, IL, United States
C6 Jam Nut D38999 Anod Dcap L-Com
52AH5924
C6 Jam Nut D38999 Anod Dcap L-Com 52AH5924
C6 JAM NUT D38999 ANOD DCAP

C6 JAM NUT D38999 ANOD DCAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECSJ1201U00 52AH5924
Product Name Cat6, Ruggedized D38999 Jam-nut, Anodized Aluminum finish with Dust Cap C6 Jam Nut D38999 Anod Dcap L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E222Y40E50 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details